Samsung logo

Samsung 5 NP550R5L Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48984
Info modified on:
25 Jan 2025, 22:12:06
Short summary description Samsung 5 NP550R5L Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:

Samsung 5 NP550R5L, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description Samsung 5 NP550R5L Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:

Samsung 5 NP550R5L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product color: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.