Samsung logo

Samsung 5 535U4C S02 AMD A6 A6-4455M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63008
Info modified on:
22 Jan 2025, 05:19:47
Short summary description Samsung 5 535U4C S02 AMD A6 A6-4455M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 8 Silver:

Samsung 5 535U4C S02, AMD A6, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Samsung 5 535U4C S02 AMD A6 A6-4455M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 8 Silver:

Samsung 5 535U4C S02. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.