Samsung logo

Samsung 5 NP520U4C Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB Hybrid-HDD Wi-Fi 4 (802.11n) Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134333
Info modified on:
23 Jan 2025, 19:16:05
Short summary description Samsung 5 NP520U4C Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB Hybrid-HDD Wi-Fi 4 (802.11n) Silver:

Samsung 5 NP520U4C, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Samsung 5 NP520U4C Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB Hybrid-HDD Wi-Fi 4 (802.11n) Silver:

Samsung 5 NP520U4C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4000. Product color: Silver. Weight: 1.81 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.