Samsung logo

Samsung NP275E4E AMD E E1-1500 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28609
Info modified on:
28 Jan 2025, 10:41:39
Short summary description Samsung NP275E4E AMD E E1-1500 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Samsung NP275E4E, AMD E, 1.48 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung NP275E4E AMD E E1-1500 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Samsung NP275E4E. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-1500, Processor frequency: 1.48 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8. Product color: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.