Samsung logo

Samsung Expert NP270E5K Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB LPDDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230218
Info modified on:
01 Feb 2025, 05:16:42
Short summary description Samsung Expert NP270E5K Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB LPDDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

Samsung Expert NP270E5K, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung Expert NP270E5K Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB LPDDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

Samsung Expert NP270E5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.