Samsung SF SF310-S01, Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 4 GB, 320 GB, Windows 7 Home Premium
Samsung SF SF310-S01. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 2.06 kg