Samsung logo

Samsung Q NP-Q330 Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59006
Info modified on:
29 Jan 2025, 18:21:28
Short summary description Samsung Q NP-Q330 Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black, Silver:

Samsung Q NP-Q330, Intel® Core™ i3, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung Q NP-Q330 Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black, Silver:

Samsung Q NP-Q330. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 1.96 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.