Samsung logo

Samsung Q1 Intel® Celeron® M 17.8 cm (7") 0.5 GB DDR2-SDRAM 40 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71685
Info modified on:
24 Feb 2023, 14:11:23
Short summary description Samsung Q1 Intel® Celeron® M 17.8 cm (7") 0.5 GB DDR2-SDRAM 40 GB:

Samsung Q1 , Intel® Celeron® M, 0.9 GHz, 17.8 cm (7"), 800 x 480 pixels, 0.5 GB, 40 GB

Long summary description Samsung Q1 Intel® Celeron® M 17.8 cm (7") 0.5 GB DDR2-SDRAM 40 GB:

Samsung Q1 . Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Weight: 779 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.