Samsung NC20, 1.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition, White
Samsung NC20. Product type: Netbook. Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 1.54 kg