Samsung logo

Samsung NP-N210-JA01SE netbook Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM Windows 7 Starter White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83269
Info modified on:
22 Jan 2025, 04:56:34
Short summary description Samsung NP-N210-JA01SE netbook Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM Windows 7 Starter White:

Samsung NP-N210-JA01SE, Intel Atom®, 1.66 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung NP-N210-JA01SE netbook Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM Windows 7 Starter White:

Samsung NP-N210-JA01SE. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product color: White. Weight: 1.34 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.