Samsung logo

Samsung N NP-N130-KA02ES netbook Intel Pentium Mobile N270 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51033
Info modified on:
29 Jan 2025, 19:45:53
Short summary description Samsung N NP-N130-KA02ES netbook Intel Pentium Mobile N270 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:

Samsung N NP-N130-KA02ES, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung N NP-N130-KA02ES netbook Intel Pentium Mobile N270 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:

Samsung N NP-N130-KA02ES. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 1.25 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.