Samsung logo

Samsung NK24M3050PS/EF cooker hood Wall-mounted Stainless steel 512 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44098
Info modified on:
29 Nov 2024, 15:54:33
Short summary description Samsung NK24M3050PS/EF cooker hood Wall-mounted Stainless steel 512 m³/h:

Samsung NK24M3050PS/EF, 512 m³/h, Ducted/Recirculating, D, G, D, 70 dB

Long summary description Samsung NK24M3050PS/EF cooker hood Wall-mounted Stainless steel 512 m³/h:

Samsung NK24M3050PS/EF. Maximum extraction power: 512 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: D. Type: Wall-mounted, Product color: Stainless steel, Control type: Buttons. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 56 W, Number of bulbs: 2 bulb(s), Illuminance: 155 lx. Annual energy consumption: 139.6 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.