Samsung logo

Samsung MX-T50 Black 2.0 channels 500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97713
Info modified on:
22 Jun 2022, 11:23:37
Short summary description Samsung MX-T50 Black 2.0 channels 500 W:

Samsung MX-T50, 2.0 channels, 500 W, 500 W, 6.35 cm (2.5"), 16.5 cm (6.5"), 16.5 cm (6.5")

Long summary description Samsung MX-T50 Black 2.0 channels 500 W:

Samsung MX-T50. Audio output channels: 2.0 channels, RMS rated power: 500 W. Soundbar speaker RMS power: 500 W, Tweeter diameter (imperial): 6.35 cm (2.5"), Woofer diameter (imperial): 16.5 cm (6.5"). Woofer diameter (subwoofer): 16.5 cm (6.5"). Product color: Black, Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.