Samsung logo

Samsung MS22M8074AM/ET microwave Black Solo microwave Built-in 22 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25972
Info modified on:
22 Jun 2022, 11:22:27
Short summary description Samsung MS22M8074AM/ET microwave Black Solo microwave Built-in 22 L 850 W:

Samsung MS22M8074AM/ET, Built-in, Solo microwave, 22 L, 850 W, Built-in display, LED

Long summary description Samsung MS22M8074AM/ET microwave Black Solo microwave Built-in 22 L 850 W:

Samsung MS22M8074AM/ET. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 22 L, Microwave power: 850 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.