Samsung logo

Samsung MG23T5018AK/ET microwave Black Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71705
Info modified on:
27 Aug 2023, 06:01:09
Short summary description Samsung MG23T5018AK/ET microwave Black Grill microwave Countertop 23 L 800 W:

Samsung MG23T5018AK/ET, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23T5018AK/ET microwave Black Grill microwave Countertop 23 L 800 W:

Samsung MG23T5018AK/ET. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.