Samsung logo

Samsung MC455TBRCSR microwave Stainless steel Countertop 45 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125855
Info modified on:
06 May 2021, 15:30:36
Short summary description Samsung MC455TBRCSR microwave Stainless steel Countertop 45 L 900 W:

Samsung MC455TBRCSR, Countertop, 45 L, 900 W, Built-in display, LED, Rotary

Long summary description Samsung MC455TBRCSR microwave Stainless steel Countertop 45 L 900 W:

Samsung MC455TBRCSR. Appliance placement: Countertop, Interior capacity: 45 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.