Samsung logo

Samsung MC35R8058CE/ET microwave White Combination microwave Countertop 35 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60753
Info modified on:
25 Jul 2024, 08:12:50
Short summary description Samsung MC35R8058CE/ET microwave White Combination microwave Countertop 35 L 900 W:

Samsung MC35R8058CE/ET, Countertop, Combination microwave, 35 L, 900 W, Built-in display, LED

Long summary description Samsung MC35R8058CE/ET microwave White Combination microwave Countertop 35 L 900 W:

Samsung MC35R8058CE/ET. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 35 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Touch, Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.