Samsung logo

Samsung MC28H5135CK Black Combination microwave Countertop 28 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16199
Info modified on:
15 Dec 2023, 10:42:00
Short summary description Samsung MC28H5135CK Black Combination microwave Countertop 28 L 900 W:

Samsung MC28H5135CK, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC28H5135CK Black Combination microwave Countertop 28 L 900 W:

Samsung MC28H5135CK. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.