Samsung MB-SSAGA/EU, 16 GB, SDHC, Class 6, 24 MB/s, 13 MB/s, Shock resistant, Water resistant
Samsung MB-SSAGA/EU. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 6, Read speed: 24 MB/s, Write speed: 13 MB/s. Protection features: Shock resistant, Water resistant, Product color: Silver