Samsung logo

Samsung M471A5644EB0-CRC memory module 2 GB 1 x 2 GB DDR4 2400 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131044
Info modified on:
14 Mar 2024, 18:41:01
Short summary description Samsung M471A5644EB0-CRC memory module 2 GB 1 x 2 GB DDR4 2400 MHz:

Samsung M471A5644EB0-CRC, 2 GB, 1 x 2 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Black, Green

Long summary description Samsung M471A5644EB0-CRC memory module 2 GB 1 x 2 GB DDR4 2400 MHz:

Samsung M471A5644EB0-CRC. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17, Product color: Black, Green

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.