Samsung logo

Samsung M393A8G40MB2-CVF memory module 64 GB 1 x 64 GB DDR4 ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179673
Info modified on:
14 Mar 2024, 17:17:12
Short summary description Samsung M393A8G40MB2-CVF memory module 64 GB 1 x 64 GB DDR4 ECC:

Samsung M393A8G40MB2-CVF, 64 GB, 1 x 64 GB, DDR4, 2933 MHz, RDIMM

Long summary description Samsung M393A8G40MB2-CVF memory module 64 GB 1 x 64 GB DDR4 ECC:

Samsung M393A8G40MB2-CVF. Component for: PC/server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: RDIMM, CAS latency: 21, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.