Samsung logo

Samsung M378T2863DZS-CE6-REF memory module 1 GB 1 x 1 GB DDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41501
Info modified on:
14 Mar 2024, 18:28:47
Short summary description Samsung M378T2863DZS-CE6-REF memory module 1 GB 1 x 1 GB DDR2:

Samsung M378T2863DZS-CE6-REF, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Samsung M378T2863DZS-CE6-REF memory module 1 GB 1 x 1 GB DDR2:

Samsung M378T2863DZS-CE6-REF. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.