Samsung logo

Samsung T24D310EW 59.9 cm (23.6") HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195350
Info modified on:
27 May 2024, 11:55:21
Short summary description Samsung T24D310EW 59.9 cm (23.6") HD Black 250 cd/m²:

Samsung T24D310EW, 59.9 cm (23.6"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung T24D310EW 59.9 cm (23.6") HD Black 250 cd/m²:

Samsung T24D310EW. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 2 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.