Samsung logo

Samsung T22E310EX 55.9 cm (22") Full HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111260
Info modified on:
15 Nov 2024, 10:34:54
Short summary description Samsung T22E310EX 55.9 cm (22") Full HD Black 250 cd/m²:

Samsung T22E310EX, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung T22E310EX 55.9 cm (22") Full HD Black 250 cd/m²:

Samsung T22E310EX. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.