Samsung TFT Display 19'' 95B, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Silver
Samsung TFT Display 19'' 95B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Silver