Samsung logo

Samsung LS32R750UEC computer monitor 81.3 cm (32") 3840 x 2160 pixels UHD+ Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12573
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Samsung LS32R750UEC computer monitor 81.3 cm (32") 3840 x 2160 pixels UHD+ Black:

Samsung LS32R750UEC, 81.3 cm (32"), 3840 x 2160 pixels, UHD+, 4 ms, Black

Long summary description Samsung LS32R750UEC computer monitor 81.3 cm (32") 3840 x 2160 pixels UHD+ Black:

Samsung LS32R750UEC. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: UHD+, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. Height adjustment. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.