Samsung logo

Samsung S27D390H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169868
Info modified on:
27 May 2024, 12:02:16
Short summary description Samsung S27D390H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue:

Samsung S27D390H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Blue

Long summary description Samsung S27D390H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue:

Samsung S27D390H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.