Samsung logo

Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61085
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Samsung S24E650BW, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 4 ms, Black

Long summary description Samsung S24E650BW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Samsung S24E650BW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.