Samsung logo

Samsung LS24E360HL/UE LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59822
Info modified on:
14 Mar 2024, 18:53:54
Short summary description Samsung LS24E360HL/UE LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

Samsung LS24E360HL/UE, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Samsung LS24E360HL/UE LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

Samsung LS24E360HL/UE. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Product color: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.