Channel partners
Manufacturers
Partners
More
Country:
Language:
English (MY)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 21962762 data-sheets &
36706 brands
– register (free)
Computer Monitors
Samsung 225UW computer monitor 55.9 cm (22")
Samsung 225UW computer monitor 55.9 cm (22")
Edit this data-sheet
Slide 1 of 4
Embed the product datasheet into your content.
XML product data for Samsung LS22UCWSFV
XML doc
Icecat LIVE: JS for Samsung LS22UCWSFV
Icecat Live DOC
JSON product data for Samsung LS22UCWSFV
JSON DOC
CSV product data for Samsung LS22UCWSFV
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
225UW
Product code:
LS22UCWSFV
GTIN (EAN/UPC):
8808987289805
Category:
Computer Monitors
Icecat Product ID:
34411090
Data-sheet quality:
created/standardized by Icecat
Product views:
81955
Info modified on:
14 Mar 2024, 19:26:55
Samsung LS22UCWSFV (Icecat)
Short summary description Samsung 225UW computer monitor 55.9 cm (22"):
Samsung 225UW, 55.9 cm (22")
Long summary description Samsung 225UW computer monitor 55.9 cm (22"):
Samsung 225UW. Display diagonal: 55.9 cm (22")
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung LS22UCWSFV
XML doc
Icecat LIVE: JS for Samsung LS22UCWSFV
Icecat Live DOC
JSON product data for Samsung LS22UCWSFV
JSON DOC
CSV product data for Samsung LS22UCWSFV
CSV DOC
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE