Samsung logo

Samsung SyncMaster 943SN computer monitor 48.3 cm (19") 1360 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90935
Info modified on:
31 May 2024, 09:34:53
Short summary description Samsung SyncMaster 943SN computer monitor 48.3 cm (19") 1360 x 768 pixels Black:

Samsung SyncMaster 943SN, 48.3 cm (19"), 1360 x 768 pixels, 2 ms, Black

Long summary description Samsung SyncMaster 943SN computer monitor 48.3 cm (19") 1360 x 768 pixels Black:

Samsung SyncMaster 943SN. Display diagonal: 48.3 cm (19"), Display resolution: 1360 x 768 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.