Samsung LH85QMFPLGC, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels
Samsung LH85QMFPLGC. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Product color: Black