Samsung logo

Samsung 400MX-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178744
Info modified on:
25 Nov 2020, 15:37:09
Short summary description Samsung 400MX-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black:

Samsung 400MX-2, Digital signage flat panel, 101.6 cm (40"), 1920 x 1080 pixels

Long summary description Samsung 400MX-2 Digital signage flat panel 101.6 cm (40") 450 cd/m² Full HD Black:

Samsung 400MX-2. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.