Samsung logo

Samsung F27T850QWU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94278
Info modified on:
30 Dec 2024, 17:23:57
End of life date:
01 Apr 2021
Short summary description Samsung F27T850QWU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung F27T850QWU, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Samsung F27T850QWU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung F27T850QWU. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.