Samsung logo

Samsung LE37C550J1W 94 cm (37") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE37C550J1W 94 cm (37") Full HD Wi-Fi Black:

Samsung LE37C550J1W, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE37C550J1W 94 cm (37") Full HD Wi-Fi Black:

Samsung LE37C550J1W. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.