Samsung logo

Samsung LE32D550 81.3 cm (32") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130490
Info modified on:
14 Mar 2024, 19:36:56
Short summary description Samsung LE32D550 81.3 cm (32") Full HD Black:

Samsung LE32D550, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Samsung LE32D550 81.3 cm (32") Full HD Black:

Samsung LE32D550. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.