Samsung LE26C453C4H, 66 cm (26"), 1366 x 768 pixels, HD, LCD, White
Samsung LE26C453C4H. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Product color: White