Samsung Odyssey CRG90, 124.5 cm (49"), 5120 x 1440 pixels, Quad HD, QLED, 4 ms, Black
Samsung Odyssey CRG90. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black