Samsung logo

Samsung C49HG90DMM LED display 124.2 cm (48.9") 3840 x 1080 pixels UltraWide Full HD QLED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41620
Info modified on:
26 Mar 2025, 09:57:07
Short summary description Samsung C49HG90DMM LED display 124.2 cm (48.9") 3840 x 1080 pixels UltraWide Full HD QLED Black, Silver:

Samsung C49HG90DMM, 124.2 cm (48.9"), 3840 x 1080 pixels, UltraWide Full HD, QLED, 1 ms, Black, Silver

Long summary description Samsung C49HG90DMM LED display 124.2 cm (48.9") 3840 x 1080 pixels UltraWide Full HD QLED Black, Silver:

Samsung C49HG90DMM. Display diagonal: 124.2 cm (48.9"), Display resolution: 3840 x 1080 pixels, HD type: UltraWide Full HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.