Samsung logo

Samsung SyncMaster LD220 computer monitor 55.9 cm (22") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139142
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster LD220 computer monitor 55.9 cm (22") 1920 x 1080 pixels Black:

Samsung SyncMaster LD220, 55.9 cm (22"), 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster LD220 computer monitor 55.9 cm (22") 1920 x 1080 pixels Black:

Samsung SyncMaster LD220. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.