Samsung logo

Samsung AJ040NCJ2EG + AR09RXFPEWQNEU + AR12RXFPEWQNEU Split system White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23976
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Samsung AJ040NCJ2EG + AR09RXFPEWQNEU + AR12RXFPEWQNEU Split system White:

Samsung AJ040NCJ2EG + AR09RXFPEWQNEU + AR12RXFPEWQNEU, Split system, White, Cooling, Heating, 4000 W, 1300 W, 4700 W

Long summary description Samsung AJ040NCJ2EG + AR09RXFPEWQNEU + AR12RXFPEWQNEU Split system White:

Samsung AJ040NCJ2EG + AR09RXFPEWQNEU + AR12RXFPEWQNEU. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 165 kWh, Annual energy consumption (heating) (Warmer heating season): 927 kWh. Indoor unit sound power level: 59 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 23 dB. Outdoor unit sound power level: 60 dB, Outdoor unit noise level: 46 dB, Cooling airflow (outdoor unit): 1782 m³/h. Energy efficiency class (cooling): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.