Samsung logo

Samsung S Series S2 Portable 500 GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124322
Info modified on:
24 Feb 2023, 14:07:41
Short summary description Samsung S Series S2 Portable 500 GB external hard drive 5400 RPM 2.5" USB 2.0 Black:

Samsung S Series S2 Portable 500 GB, 500 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Samsung S Series S2 Portable 500 GB external hard drive 5400 RPM 2.5" USB 2.0 Black:

Samsung S Series S2 Portable 500 GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.