Samsung logo

Samsung HW-T450/EN soundbar speaker Black 2.1 channels 200 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49190
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung HW-T450/EN soundbar speaker Black 2.1 channels 200 W:

Samsung HW-T450/EN, 2.1 channels, 200 W, Dolby Digital, Wireless, Separate, Black

Long summary description Samsung HW-T450/EN soundbar speaker Black 2.1 channels 200 W:

Samsung HW-T450/EN. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 20 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.