Samsung logo

Samsung HW-S60A soundbar speaker Black 5.0 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20644
Info modified on:
30 Mar 2025, 14:22:19
Short summary description Samsung HW-S60A soundbar speaker Black 5.0 channels 200 W:

Samsung HW-S60A, 5.0 channels, 200 W, DTS 5.1, Black, Wired & Wireless, 23 W

Long summary description Samsung HW-S60A soundbar speaker Black 5.0 channels 200 W:

Samsung HW-S60A. Audio output channels: 5.0 channels, RMS rated power: 200 W, Audio decoders: DTS 5.1. Product color: Black. Connectivity technology: Wired & Wireless. Soundbar power consumption: 23 W, Power consumption (standby): 0.5 W. Width: 764 mm, Depth: 125 mm, Height: 68 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.