Samsung logo

Samsung HW-Q700D Black 3.1.2 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25527
Info modified on:
06 May 2025, 10:14:32
Short summary description Samsung HW-Q700D Black 3.1.2 channels:

Samsung HW-Q700D, 3.1.2 channels, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, Separate, Black, Titan Black

Long summary description Samsung HW-Q700D Black 3.1.2 channels:

Samsung HW-Q700D. Audio output channels: 3.1.2 channels, Audio decoders: DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Color name: Titan Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus). Connectivity technology: Wired & Wireless. Soundbar power consumption: 37 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.