Samsung logo

Samsung HW-B550 Black 2.1 channels 410 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122558
Info modified on:
18 Sept 2024, 23:37:27
Short summary description Samsung HW-B550 Black 2.1 channels 410 W:

Samsung HW-B550, 2.1 channels, 410 W, Wireless, 250 W, Separate, Black

Long summary description Samsung HW-B550 Black 2.1 channels 410 W:

Samsung HW-B550. Audio output channels: 2.1 channels, RMS rated power: 410 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 250 W, Subwoofer location: Separate. Product color: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Soundbar power consumption: 25 W, Subwoofer power consumption: 45 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.