Samsung logo

Samsung HT-FS5200 home cinema system 2.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86093
Info modified on:
24 Nov 2020, 18:56:29
Short summary description Samsung HT-FS5200 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-FS5200, Blu-Ray player, BD, CD, DVD, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, 1 discs, AVCHD, DIVX, MKV, RMVB, WMV

Long summary description Samsung HT-FS5200 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-FS5200. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, RMVB, WMV. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS 96/24, DTS-HD. Subwoofer type: Passive subwoofer. Power consumption (typical): 72.5 W, Power consumption (standby): 0.5 W, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.