Samsung logo

Samsung HG40EC670CW 101.6 cm (40") Full HD Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103812
Info modified on:
14 Nov 2024, 12:37:08
Short summary description Samsung HG40EC670CW 101.6 cm (40") Full HD Black 350 cd/m²:

Samsung HG40EC670CW, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung HG40EC670CW 101.6 cm (40") Full HD Black 350 cd/m²:

Samsung HG40EC670CW. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.