Samsung logo

Samsung Spinpoint S HD200HJ 200 GB SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112680
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Samsung Spinpoint S HD200HJ 200 GB SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Samsung Spinpoint S HD200HJ 200 GB SATA II, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint S HD200HJ 200 GB SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Samsung Spinpoint S HD200HJ 200 GB SATA II. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.