Samsung Galaxy Mini GT-S5570, 7.98 cm (3.14"), 320 x 240 pixels, 0.6 GHz, 3 MP, Android 2.2, Green
Samsung Galaxy Mini GT-S5570. Display diagonal: 7.98 cm (3.14"), Display resolution: 320 x 240 pixels. Processor frequency: 0.6 GHz. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1200 mAh. Product color: Green. Weight: 106.6 g